NEN-EN 846-7

Methods of test for ancillary components for masonry - Part 7: Determination of shear load capacity and load displacement characteristics of shear ties and slip ties (couplet test for mortar joint connections)

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 13
ICS Code (Masonry): 91.080.30
scope:

This European Standard specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar joints. The test is intended for ties for connecting together two leaves of masonry forming a collar jointed wall or two walls at right angles. It also applies to ties used for connecting the edges of infill panel walls to frames which encircle them.

Document History

NEN-EN 846-7
August 1, 2012
Methods of test for ancillary components for masonry - Part 7: Determination of shear load capacity and load displacement characteristics of shear ties and slip ties (couplet test for mortar joint connections)
This European Standard specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar...
February 1, 2010
Methods of test for ancillary components for masonry - Part 7: Determination of shear load capacity and load displacement characteristics of shear ties and slip ties (couplet test for mortar joint connections)
This European Standard specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar...
March 1, 2000
Methods of test for ancillary components for masonry - Part 7: Determination of shear load capacity and load displacement characteristics of shear ties and slip ties (couplet test for mortar joint connections)
Specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar joints. The test is...
October 1, 1992
Methods of test for ancillary components for masonry - Part 7: Determination of shear load resistance and stiffness of shear ties (couplet test for mortar joint connections)
Specifies the couplet method for determining the horizontal and vertical shear load resistance and load-deflection behaviour of shear ties and slip ties embedded in mortar joints. The test is...
Advertisement