NEN-EN-IEC 60317-50
Specifications for particular types of winding wires - Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is silicone resin based.
Document History
NEN-EN-IEC 60317-50
October 1, 2012
Specifications for particular types of winding wires - Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The...
March 1, 2000
Specifications for particular types of winding wires - Part 50: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent can be, for...