NEN-EN-IEC 60317-50
Specifications for particular types of winding wires - Part 50: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent can be, for instance, polyesterimide or silicone resin based.
Document History
October 1, 2012
Specifications for particular types of winding wires - Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The...
NEN-EN-IEC 60317-50
March 1, 2000
Specifications for particular types of winding wires - Part 50: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
Specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent can be, for...