NEN-EN-IEC 60794-2-30

Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 38
ICS Code (Fibres and cables): 33.180.10
scope:

Deals with optical ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.

Document History

January 1, 2009
Optical fibre cables - Part 2-30: Indoor cables - Family specification for fibre ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
NEN-EN-IEC 60794-2-30
March 1, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
Deals with optical ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Advertisement