NEN-EN-IEC 60794-2-30

Optical fibre cables - Part 2-30: Indoor cables - Family specification for fibre ribbon cables

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. Clause B.2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installations governed by the MICE table of ISO/IEC 24702.

Document History

NEN-EN-IEC 60794-2-30
January 1, 2009
Optical fibre cables - Part 2-30: Indoor cables - Family specification for fibre ribbon cables
This part of IEC 60794 is a family specification which covers optical fibre ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered...
March 1, 2003
Optical fibre cables - Part 2-30: Indoor cables - Family specification for optical fibre ribbon cables
Deals with optical ribbon cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Advertisement