NEN-EN-IEC 60512-10-4

Connectors for electronic equipment - Tests and measurements - Part 10-4: Impact tests (free components), static load tests (fixed components), endurance tests and overload tests - Test 10d: Electrical overload (connectors)

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 30
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Draws up a standard method to assess the performance of mated contact pairs of connectors with an electrical overload current flowing through them for limited period of time between 100 ms and 20 s. Is applicable to the electrical overload test of mated contact pairs of connectors.

Document History

NEN-EN-IEC 60512-10-4
December 1, 2003
Connectors for electronic equipment - Tests and measurements - Part 10-4: Impact tests (free components), static load tests (fixed components), endurance tests and overload tests - Test 10d: Electrical overload (connectors)
Draws up a standard method to assess the performance of mated contact pairs of connectors with an electrical overload current flowing through them for limited period of time between 100 ms and 20 s....

References

Advertisement