NEN-EN-IEC 61191-3

Printed board assemblies - Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 32
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

NEN-EN-IEC 61191-3 prescribes requirements for lead and hole solder assemblies. The requirements pertain to those assemblies that totally use through-hole mounting technology (THT), or the THT portions of those assemblies that include other related technologies (i.e. surface mount, chip mounting, terminal mounting).

Document History

NEN-EN-IEC 61191-3
September 1, 2017
Printed board assemblies - Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies
NEN-EN-IEC 61191-3 prescribes requirements for lead and hole solder assemblies. The requirements pertain to those assemblies that totally use through-hole mounting technology (THT), or the THT...
February 1, 1999
Printed board assemblies - Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies
Prescribes requirements for lead and hole, solder assembly. The requirements pertain to those assemblies that are totally lead and hole, through-hole mounting technology (THT), or the THT portions of...
Advertisement