NEN-EN-IEC 61788-6

Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 44
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2 % proof strength of the composite due to yielding of the copper component, and tensile strength. The value for percentage elongation after fracture and the second type of 0,2 % proof strength due to yielding of the Nb-Ti component serves only as a reference (see Clauses A.1 and A.2). The sample covered by this test procedure has a round or rectangular cross-section with an area of 0,15 mm2 to 2 mm2 and a copper to superconductor volume ratio of 1,0 to 8,0 and without the insulating coating.

Document History

NEN-EN-IEC 61788-6
September 1, 2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
June 1, 2008
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
April 1, 2001
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composure wires at room temperature. This test is used to measure modulus of elasticity 0,2%...
Advertisement