NEN-EN-IEC 61788-6

Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Superconductivity and conducting materials): 29.050
scope:

Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composure wires at room temperature. This test is used to measure modulus of elasticity 0,2% proof strength of the composite due to yielding of the copper component, and tensile strength.

Document History

September 1, 2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
June 1, 2008
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
NEN-EN-IEC 61788-6
April 1, 2001
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composure wires at room temperature. This test is used to measure modulus of elasticity 0,2%...
Advertisement