NEN-EN-ISO 10705-2
Water quality - Detection and enumeration of bacteriophages - Part 2: Enumeration of somatic coliphages
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
| ICS Code (Microbiology of water): | 07.100.20 |
scope:
Specifies a method for the detection and enumeration of somatic coliphages by incubating the sample with an appropriate host-strain. The method is applicable to all kinds of water, sediments and sludge extracts, where necessary for which a separate International Standard will be developed. The method is also applicable to shellfish extracts.
Document History
NEN-EN-ISO 10705-2
September 1, 2001
Water quality - Detection and enumeration of bacteriophages - Part 2: Enumeration of somatic coliphages
Specifies a method for the detection and enumeration of somatic coliphages by incubating the sample with an appropriate host-strain. The method is applicable to all kinds of water, sediments and...