NEN-ISO 10705-2

Water quality - Detection and enumeration of bacteriophages - Part 2: Enumeration of somatic coliphages

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 26
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Microbiology of water): 07.100.20
scope:

Specifies a method for the detection and enumeration of somatic coliphages by incubating the sample with an appropriate host-strain. The method is applicable to all kinds of water, sediments and sludge extracts, where necessary for which a separate International Standard will be developed. The method is also applicable to shellfish extracts.

Document History

NEN-ISO 10705-2
May 1, 2000
Water quality - Detection and enumeration of bacteriophages - Part 2: Enumeration of somatic coliphages
Specifies a method for the detection and enumeration of somatic coliphages by incubating the sample with an appropriate host-strain. The method is applicable to all kinds of water, sediments and...

References

Advertisement