NEN-EN-ISO 10427-1
Petroleum and natural gas industries - Casing centralizers - Part 1: Specifications for bow-spring casing centralizers
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed adequate for use in oil field cementing operations.
Document History
December 1, 2001
Petroleum and natural gas industries - Casing centralizers - Part 1: Bow-spring casing centralizers
The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed...
NEN-EN-ISO 10427-1
September 1, 1999
Petroleum and natural gas industries - Casing centralizers - Part 1: Specifications for bow-spring casing centralizers
The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed...