NEN-EN-ISO 10427-1

Petroleum and natural gas industries - Casing centralizers - Part 1: Bow-spring casing centralizers

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 24
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed adequate for use in oil field cementing operations.

Document History

NEN-EN-ISO 10427-1
December 1, 2001
Petroleum and natural gas industries - Casing centralizers - Part 1: Bow-spring casing centralizers
The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed...
September 1, 1999
Petroleum and natural gas industries - Casing centralizers - Part 1: Specifications for bow-spring casing centralizers
The purpose is to provide minimum performance standards, test procedures, and marking requirements for bow-spring casing centralisers. The requirements contained herein are limited but are deemed...
Advertisement