NEN-EN-ISO 12213-1
Natural gas - Calculation of compression factor - Part 1: Introduction and guidelines
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Natural gas): | 75.060 |
scope:
ISO 12213 specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist only as a gas. It is divided into three parts: this part of ISO 12213 gives an introduction and provides guidelines for the methods of calculation described in ISO 12213-2 and ISO 12213-3. Part 2 gives a method for use where the detailed molar composition of the gas is known. Part 3 gives a method for use where a less detailed analysis, comprising superior calorific value (volumetric basis), relative density, carbon dioxide content and (if non-zero) hydrogen content, is available. Both methods are applicable to dry gases of pipeline quality within the range of conditions under which transmission and distribution, including metering for custody transfer or other accounting purposes, are normally carried out. In general, such operations take place at temperatures between about 263 K and 338 K (approximately -10 °C to 65 °C) and pressures not exceeding 12 MPa (120 bar). Within this range, the uncertainty of prediction of both methods is about ± 0,1 % provided that the input data, including the relevant pressure and temperature, have no uncertainty. The method given in Part 2 is also applicable (with increased uncertainty) to broader categories of natural gas, including wet or sour gases, within a wider range of temperatures and to higher pressures, for example for reservoir or underground storage conditions or for vehicular (NGV) applications. The method given in Part 3 is applicable to gases with a higher content of nitrogen, carbon dioxide or ethane than normally found in pipeline quality gas. The method may also be applied over wider ranges of temperature and pressure but with increased uncertainty. For the calculation methods described to be valid, the gas must be above its water and hydrocarbon dewpoints at the prescribed conditions. This International Standard gives all of the equations and numerical values needed to implement both methods. It is planned to make verified computer programs available (see Annex B).
Document History