NEN-EN-ISO 12213-1

Natural gas - Calculation of compression factor - Part 1: Introduction and guidelines

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 24
ICS Code (Natural gas): 75.060
scope:

Specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist only as a gas.

Document History

September 1, 2009
Natural gas - Calculation of compression factor - Part 1: Introduction and guidelines
ISO 12213 specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can...
NEN-EN-ISO 12213-1
May 1, 2005
Natural gas - Calculation of compression factor - Part 1: Introduction and guidelines
Specifies methods for the calculation of compression factors of natural gases, natural gases containing a synthetic admixture and similar mixtures at conditions under which the mixture can exist only...

References

Advertisement