NEN-EN-ISO 11118

Gas cylinders - Non-refillable metallic gas cylinders - Specification and test methods

active
Organization: NEN
Publication Date: 1 November 2015
Status: active
Page Count: 49
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 11118 specifies minimum requirements for the material, design, inspections, construction and workmanship, manufacturing processes, and tests at manufacture of non-refillable metallic gas cylinders of welded, brazed, or seamless construction for compressed and liquefied gases including the requirements for their non-refillable sealing devices and their methods of testing. This International Standard is applicable to cylinders where a) the test pressure does not exceed 250 bar (i.e. ph ≤ 250 bar) for liquefied gases and 450 bar for compressed gases; b) the product of the test pressure and the water capacity does not exceed 1 000 bar·litres (i.e. ph V ≤ 1 000 bar L); c) the test pressure exceeds 45 bar and the water capacity does not exceed 5 l (i.e. for ph > 45 bar, then V ≤ 5 l).

Document History

May 1, 2020
Gas cylinders - Non-refillable metallic gas cylinders - Specification and test methods
A description is not available for this item.
NEN-EN-ISO 11118
November 1, 2015
Gas cylinders - Non-refillable metallic gas cylinders - Specification and test methods
NEN-EN-ISO 11118 specifies minimum requirements for the material, design, inspections, construction and workmanship, manufacturing processes, and tests at manufacture of non-refillable metallic gas...
December 1, 2009
Gas cylinders - Non-refillable metallic gas cylinders - Specification and test methods
NEN-EN-ISO 11118 specifies minimum requirements for the material, design, inspections, construction and workmanship, manufacturing processes, and tests at manufacture of non-refillable metallic gas...

References

Advertisement