NEN-EN-ISO 11118
Gas cylinders - Non-refillable metallic gas cylinders - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
NEN-EN-ISO 11118 specifies minimum requirements for the material, design, inspections, construction and workmanship, manufacturing processes, and tests at manufacture of non-refillable metallic gas cylinders of welded, brazed, or seamless construction for compressed and liquefied gases including the requirements for their non-refillable sealing devices and their methods of testing. This International Standard is applicable to cylinders where a) the test pressure does not exceed 250 bar (i.e. ph ≤ 250 bar) for liquefied gases and 450 bar for compressed gases; b) the product of the test pressure and the water capacity does not exceed 1 000 bar·litres (i.e. ph V ≤ 1 000 bar L); c) the test pressure exceeds 45 bar and the water capacity does not exceed 5 l (i.e. for ph > 45 bar, then V ≤ 5 l).
Document History