NEN-EN-ISO 148-3
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
NEN-EN-ISO 148-3 specifies the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2. It specifies notched test pieces with nominal dimensions identical to those specified in ISO 148-1; however, the tolerances are more stringent.
Document History
NEN-EN-ISO 148-3
November 1, 2016
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
NEN-EN-ISO 148-3 specifies the requirements, preparation and methods for qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2. It...
February 1, 2009
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
This part of ISO 148 covers the requirements, preparation and methods of qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2
May 1, 2006
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
This part of ISO 148 covers the requirements, preparation and methods of qualifying test pieces used for the indirect verification of pendulum impact testing machines in accordance with ISO 148-2