NEN-EN-ISO 16148

Gas cylinders - Refillable seamless gas cylinders - Acoustic emission testing for periodic inspection

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 29
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard is a guideline for using acoustic emission testing (AT) during re-qualification of seamless steel cylinders and tubes of water capacity up to 3 000 l used for compressed and liquefied gases. For cylinders below 20 l additional precautions may be taken due to the potential reflections from the ends. This examination provides indications and locations that should be evaluated by another examination for a possible flaw in the cylinder. This International Standard covers monolithic steel cylinders.

Document History

May 1, 2016
Gas cylinders - Refillable seamless steel gas cylinders and tubes - Acoustic emission examination (AT) and follow-up ultrasonic examination (UT) for periodic inspection and testing
NEN-EN- ISO 16148 gives procedures for the use of acoustic emission examination (AT) and ultrasonic examination (UT) follow-up during the periodic inspection and testing of seamless steel cylinders...
June 1, 2006
Gas cylinders - Refillable seamless gas cylinders - Acoustic emission testing (AT) for periodic inspection
This International Standard is a guideline for using acoustic emission testing (AT) during re-qualification of seamless steel cylinders and tubes of water capacity up to 3 000 l used for compressed...
NEN-EN-ISO 16148
June 1, 2002
Gas cylinders - Refillable seamless gas cylinders - Acoustic emission testing for periodic inspection
This International Standard is a guideline for using acoustic emission testing (AT) during re-qualification of seamless steel cylinders and tubes of water capacity up to 3 000 l used for compressed...
Advertisement