NEN-EN-ISO 16148
Gas cylinders - Refillable seamless gas cylinders - Acoustic emission testing (AT) for periodic inspection
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard is a guideline for using acoustic emission testing (AT) during re-qualification of seamless steel cylinders and tubes of water capacity up to 3 000 l used for compressed and liquefied gases. For cylinders below 20 l additional precautions may be taken due to the potential reflections from the ends. This examination provides indications and locations that should be evaluated by another examination for a possible flaw in the cylinder. This International Standard covers monolithic steel cylinders.
Document History