NEN-EN-ISO 1628-3

Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

Defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in dilute solution. It is applicable to low, medium and high-density polyethylenes and to a wide range of polypropylenes, including pure isotactic, stereoblock and atactic polymers. The viscosity of polymer solutions may be affected by additives present in the sample. The value of a reduced viscosity determined by this method may therefore be unreliable if the sample contains fillers or other additives.

Document History

May 1, 2010
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135°C in...
September 1, 2008
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135°C in...
NEN-EN-ISO 1628-3
March 1, 2003
Plastics - Determination of the viscosity of polymers in dilute solution using capillary viscometers - Part 3: Polyethylenes and polypropylenes
Defines particular conditions for determining the reduced viscosity (also known as viscosity number) and intrinsic viscosity of polyethylenes and polypropylenes at 135 °C in dilute solution. It is...
November 1, 1999
Plastics - Determination of viscosity number and limiting viscosity number - Part 3: Polethylenes and polypropylenes
This part of ISO 1628 defines particular conditions for determining the viscosity number and limiting viscosity number of polyethylenes and polypropylenes at 135°C in dilute solution. It is...
Advertisement