NEN-EN-ISO 1628-3
Plastics - Determination of viscosity number and limiting viscosity number - Part 3: Polethylenes and polypropylenes
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 1628 defines particular conditions for determining the viscosity number and limiting viscosity number of polyethylenes and polypropylenes at 135°C in dilute solution. It is applicable to low, medium and high-density polyethylenes and to a wide range of polypropylenes, including pure isotatic, stereoblock and atactic polymers. The viscosity of polymer solutions may be affected by additives present in the sample. The value of a viscosity number determined by this method may therefore be unreliable if the sample contains fillers or other additives.
Document History