NEN-EN-ISO 20685

3D scanning methodologies for internationally compatible anthropometric databases

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 32
ICS Code (Ergonomics): 13.180
scope:

This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from 3-D scans. It does not apply to instruments that measure the location and/or motion of individual landmarks. While mainly concerned with whole-body scanners, it is also applicable to body-segment scanners (head scanners, hand scanners, foot scanners). The intended audience is those who use 3-D scanners to create 1-D anthropometric databases and the users of 1-D anthropometric data from 3-D scanners. Although not necessarily aimed at the designers and manufacturers of those systems, scanner designers and manufacturers will find it useful in meeting the needs of clients who build and use 1-D anthropometric databases.

Document History

July 1, 2010
3-D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250-1 that can be extracted...
NEN-EN-ISO 20685
November 1, 2005
3D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from...
April 1, 2004
3D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from...
Advertisement