NEN-EN-ISO 20685

3D scanning methodologies for internationally compatible anthropometric databases

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 27
ICS Code (Ergonomics): 13.180
scope:

This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from 3-D scans. It does not apply to instruments that measure the location and/or motion of individual landmarks. While mainly concerned with whole-body scanners, it is also applicable to body-segment scanners (head scanners, hand scanners, foot scanners). The intended audience is those who use 3-D scanners to create 1-D anthropometric databases and the users of 1-D anthropometric data from 3-D scanners. Although not necessarily aimed at the designers and manufacturers of those systems, scanner designers and manufacturers will find it useful in meeting the needs of clients who build and use 1-D anthropometric databases.

Document History

July 1, 2010
3-D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250-1 that can be extracted...
November 1, 2005
3D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from...
NEN-EN-ISO 20685
April 1, 2004
3D scanning methodologies for internationally compatible anthropometric databases
This International Standard addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250 that can be extracted from...
Advertisement