NEN-EN-ISO 2812-5
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of liquids or paste-like products. This method enables the testers to determine the effects of the test substance on the coating and, if necessary, to assess the damage to the substrate.
Document History
NEN-EN-ISO 2812-5
February 1, 2007
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of...
April 1, 2005
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of...