NEN-EN-ISO 2812-5
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of liquids or paste-like products. This method enables the testers to determine the effects of the test substance on the coating and, if necessary, to assess the damage to the substrate.
Document History
February 1, 2007
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of...
NEN-EN-ISO 2812-5
April 1, 2005
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This part of ISO 2812 specifies a method, using a temperature- gradient oven, for determining the resistance of an individual -layer or multi-layer system of coating materials to the effects of...