NEN-EN-ISO 3747
Acoustics - Determination of sound power levels of noise sources using sound pressure - Comparison method for use in situ
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
This International Standard specifies a method for determining the sound power level or sound energy level of a noise source by comparing measured sound pressure levels emitted by a noise source (machinery or equipment) mounted in situ in a reverberant environment, with those from a calibrated reference sound source. The sound power level (or, in the case of noise bursts or transient noise emission, the sound energy level) produced by the noise source, in frequency bands of width one octave, is calculated using those measurements. The sound power level or sound energy level with frequency A-weighting applied is calculated using the octave-band levels.
Document History