NEN-EN-ISO 5530-1
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
NEN-EN-ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass procedure, or by a constant dough mass procedure. The method is applicable to experimental and commercial flour from wheat (Triticum aestivum L.).
Document History
NEN-EN-ISO 5530-1
January 1, 2015
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph
NEN-EN-ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass procedure,...