NEN-ISO 5530-1
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Cereals, pulses and derived products): | 67.060 |
scope:
This part of ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass procedure, or by a constant dough mass procedure. The method is applicable to experimental and commercial flour from wheat (Triticum aestivum L.).
Document History
NEN-ISO 5530-1
May 1, 2013
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph
This part of ISO 5530 specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them by a constant flour mass...
January 1, 1998
Wheat flour - Physical characteristics of doughs - Part 1: Determination of water absorption and rheological properties using a farinograph
Specifies a method, using a farinograph, for the determination of the water absorption of flours and the mixing behaviour of doughs made from them. The method is applicable to flour from wheat...