NEN-IEC 61156-2
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
Covers individually screened and unscreened pairs of quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable core. These cables are suitable for the various communication systems for which the reference is given in the appropriate detail specification.
Document History
May 1, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for horizontal floor wiring as defined in ISO/IEC 11801:1995. This specification defines individually...
NEN-IEC 61156-2
April 1, 2004
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs of quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...
October 1, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.
February 1, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.