NEN-IEC 61156-2/A1

Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 10
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

May 1, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Symmetrical pair/quad cables with transmission characteristics up to 100 MHz - Horizontal floor wiring - Sectional specification
This sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for horizontal floor wiring as defined in ISO/IEC 11801:1995. This specification defines individually...
April 1, 2004
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
Covers individually screened and unscreened pairs of quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over the cable...
October 1, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.
NEN-IEC 61156-2/A1
February 1, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 2: Horizontal floor wiring - Sectional specification
A description is not available for this item.
Advertisement