NEN-ISO 11119-1
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part of ISO 11119 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner and composite reinforcement on the cylindrical portion only. This part of ISO 11119 is limited to cylinders and tubes with composite reinforcement of carbon fibre, aramid fibre or glass fibre (or a mixture thereof) within a matrix or steel wire to provide circumferential reinforcement. Cylinders complying with this part of ISO 11119 have a minimum design life of 15 years. This part of ISO 11119 does not address the design, fitting, and performance of removable protective sleeves.
Document History