NEN-ISO 11119-1

Gas cylinders - Design, construction and testing of refillable composite gas cylinders and tubes - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l

active, Most Current
Organization: NEN
Publication Date: 1 December 2020
Status: active
Page Count: 50
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for:

- type 2 composite hoop wrapped cylinders or tubes with a load-sharing metal liner and composite reinforcement on the cylindrical portion only;

- water capacities up to 450 l;

- the storage and conveyance of compressed or liquefied gases;

- cylinders and tubes with composite reinforcement of carbon fibre, aramid fibre or glass fibre (or a mixture thereof) within a matrix or steel wire to provide circumferential reinforcement;

- a minimum design life of 15 years.

This document does not address the design, fitting, and performance of removable protective sleeves.

NOTE 1 References to cylinders in this document include composite tubes if appropriate.

NOTE 2 ISO 11439 applies to cylinders intended for use as fuel containers on natural gas vehicles and ISO 11623 covers periodic inspection and re-testing of composite cylinders.

Document History

NEN-ISO 11119-1
December 1, 2020
Gas cylinders - Design, construction and testing of refillable composite gas cylinders and tubes - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 2 composite...
August 1, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...

References

Advertisement