NEN-ISO 11480

Pulp, paper and board - Determination of total chlorine and organically bound chlorine

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 14
ICS Code (Paper and board): 85.060
ICS Code (Pulps): 85.040
scope:

Specifies the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The lower limit of the determination is about 20 mg/kg.

Document History

May 1, 2017
Pulp, paper and board - Determination of total chlorine and organically bound chlorine
NEN-ISO 11480 specifies two alternative procedures for the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The...
NEN-ISO 11480
November 1, 1997
Pulp, paper and board - Determination of total chlorine and organically bound chlorine
Specifies the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The lower limit of the determination is about 20...
Advertisement