NEN-ISO 11480
Pulp, paper and board - Determination of total chlorine and organically bound chlorine
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Paper and board): | 85.060 |
| ICS Code (Pulps): | 85.040 |
scope:
NEN-ISO 11480 specifies two alternative procedures for the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The lower limit of the determination is about 20 mg/kg.
Document History
NEN-ISO 11480
May 1, 2017
Pulp, paper and board - Determination of total chlorine and organically bound chlorine
NEN-ISO 11480 specifies two alternative procedures for the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The...
November 1, 1997
Pulp, paper and board - Determination of total chlorine and organically bound chlorine
Specifies the determination of total and organically bound chlorine in pulp, paper and board. It is applicable to all types of pulp, paper and board. The lower limit of the determination is about 20...