NEN-ISO 11140-5
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for air removal test sheets and packs
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Sterilization and disinfection in general): | 11.080.01 |
scope:
Specifies the requirements for an indicator and alternative test system used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles. Additionally, this part of ISO 11140 includes test methods and equipment used to meet these performance requirements.
Document History
March 1, 2007
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
NEN-ISO 11140-5
December 1, 2000
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for air removal test sheets and packs
Specifies the requirements for an indicator and alternative test system used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles....