NEN-ISO 11140-5

Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests

active, Most Current
Organization: NEN
Publication Date: 1 March 2007
Status: active
Page Count: 22
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles. Additionally, this part of ISO 11140 includes test methods and equipment used to meet these performance requirements.

Document History

NEN-ISO 11140-5
March 1, 2007
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for Bowie and Dick-type air removal tests
This part of ISO 11140 specifies the requirements for Class 2 indicators for Bowie and Dick-type air removal tests used to evaluate the effectiveness of air removal during the pre-vacuum phase of...
December 1, 2000
Sterilization of health care products - Chemical indicators - Part 5: Class 2 indicators for air removal test sheets and packs
Specifies the requirements for an indicator and alternative test system used to evaluate the effectiveness of air removal during the pre-vacuum phase of pre-vacuum steam sterilization cycles....
Advertisement