NEN-ISO 21528-1
Microbiology of food and animal feeding stuffs - Horizontal methods for the detection and enumeration of Enterobacteriaceae - Part 1: Detection and enumeration by MPN technique with pre-enrichment
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Microbiology in general): | 07.100.01 |
scope:
This part of ISO 21528 specifies a method, with pre-enrichment, for the detection of Enterobacteriaceae. It is applicable to - products intended for human consumption and the feeding of animals, and - environmental samples in the area of food production and food handling. Enumeration is carried out by calculation of the most probable number (MPN) after incubation at 37 °C (or 30 °C)1) in liquid medium. This method is applicable - when the microorganisms sought are expected to need resuscitation before enrichment, and - when the number sought is expected to be in the range 1 to 100 per millilitre or per gram of test sample. A limitation on the applicability of this part of ISO 21528 is imposed by the susceptibility of the method to a large degree of variability (see Clause 11).
Document History