NEN-EN-ISO 21528-1

Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Part 1: Detection of Enterobacteriaceae

active, Most Current
Organization: NEN
Publication Date: 9 July 2017
Status: active
ICS Code (Food microbiology): 07.100.30
scope:

NEN-EN-ISO 21528-1 specifies a method, with enrichment, for the detection of Enterobacteriaceae. It is applicable to- products intended for human consumption and the feeding of animals, and- environmental samples in the area of primary production, food production and food handling.This method is applicable- when the microorganisms sought are expected to need resuscitation by enrichment, and- when the number sought is expected to be below 100 per millilitre or per gram of test sample.A limitation on the applicability of this document is imposed by the susceptibility of the method to a large degree of variability.

Document History

NEN-EN-ISO 21528-1
July 9, 2017
Microbiology of the food chain - Horizontal method for the detection and enumeration of Enterobacteriaceae - Part 1: Detection of Enterobacteriaceae
NEN-EN-ISO 21528-1 specifies a method, with enrichment, for the detection of Enterobacteriaceae. It is applicable to- products intended for human consumption and the feeding of animals, and-...

References

Advertisement