NEN-ISO 6301-1
Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other fluid power system components): | 23.100.99 |
scope:
This part of ISO 6301 specifies which characteristics of compressed-air lubricators are to be included in the supplier's literature. It also specifies product-marking requirements for lubricators. This part of ISO 6301 applies to compressed-air lubricators constructed from light alloys (e.g. aluminium), zinc die cast alloys, brass, steel and plastic, with a rated pressure of 1 600 kPa (16 bar1)) and a maximum rated temperature of 80 °C.
Document History