NEN-ISO 6301-1

Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 20
ICS Code (Other fluid power system components): 23.100.99
scope:

NEN-ISO 6301-1 specifies which characteristics of compressed-air lubricators are to be included in the supplier's literature. It also specifies product-marking requirements for lubricators. This document is applicable to compressed-air lubricators constructed from light alloys (e.g. aluminium), zinc die-cast alloys, brass, steel and plastic, with a maximum rated pressure of 1 600 kPa (16 bar 1)) or less and a maximum rated temperature of 80 °C or less.

Document History

NEN-ISO 6301-1
October 1, 2017
Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
NEN-ISO 6301-1 specifies which characteristics of compressed-air lubricators are to be included in the supplier’s literature. It also specifies product-marking requirements for lubricators. This...
March 1, 2009
Pneumatic fluid power - Compressed-air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
This part of ISO 6301 specifies which characteristics of compressed-air lubricators are to be included in the supplier’s literature. It also specifies product-marking requirements for lubricators....
February 1, 1998
Pneumatic fluid power - Compressed air lubricators - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
Specifies which characteristics of compressed air lubricators are to be included in the supplier's literature. It also specifies product-marking requirements which the lubricators must meet.
December 1, 1995
Pneumatic fluid power - Compressed air lubricators - Part 1: Main characteristics to be included in commercial literature and specific requirements
This part specifies which characteristics are to be included in the literature. Specifies some requirements which the lubricators must meet. This part applies to direct injection type lubricators....
Advertisement