NEN-ISO/IEC 13863
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
Specifies the Path Replacement additional network feature (ANF-PR), which is applicable to various basic services supported by Private Integrated Services Networks (PISN).
Document History
NEN-ISO/IEC 13863
February 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features
Specifies the Path Replacement additional network feature (ANF-PR), which is applicable to various basic services supported by Private Integrated Services Networks (PISN).
November 1, 1995
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features
Basic services are specified in ISO/IEC 11574. ANF-PR is a feature which applies to an established call, allowing that call's connection between Private Integrated Services Network Exchanges (PINXs)...