NEN-ISO/IEC 13863

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Networking): 35.110
scope:

Basic services are specified in ISO/IEC 11574. ANF-PR is a feature which applies to an established call, allowing that call's connection between Private Integrated Services Network Exchanges (PINXs) to be replaced by a new connection. If the new connection is required to satisfy certain criteria, ANF-PR should be used in conjunction with other supplementary services and/or ANFs. Annex A gives examples of the circumstances under which ANF-PR can be used and criteria which can govern the selection of the new connection.

Document History

February 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features
Specifies the Path Replacement additional network feature (ANF-PR), which is applicable to various basic services supported by Private Integrated Services Networks (PISN).
NEN-ISO/IEC 13863
November 1, 1995
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Path replacement additional network features
Basic services are specified in ISO/IEC 11574. ANF-PR is a feature which applies to an established call, allowing that call's connection between Private Integrated Services Network Exchanges (PINXs)...
Advertisement