NEN-ISO/IEC 9506-2

Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 4
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment. This part of ISO/IEC 9506 specifies: a) procedures for a single protocol for the transfer of data and control information one application entity to a peer applicaion entity in the MMS-context; b) the means of selecting the services to be used by the application entities while communicating in the MMS-context; c) the structere of the Manufacturing Messaging Specification Protocol Data Units for the transfer of data and control information.

Document History

March 1, 1995
Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification
A description is not available for this item.
NEN-ISO/IEC 9506-2
September 1, 1993
Industrial automation systems - Manufacturing Message Specification - Part 2: Protocol specification
The Manufacturing Message Specification is an application layer standard designed to support messaging communications to and from programmable devices in a Computer Integrated Manufacturing (CIM)...

References

Advertisement