NEN - NPR-IEC/PAS 61300-3-43

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the method for measuring the mode transfer function (MTF) to be used in characterizing the launch conditions for measurements of attenuation and or return loss of multimode passive components, according to IEC 61300-1 and IEC 61300-3-4. The MTF may be measured at the operational wavelengths.

Document History

NPR-IEC/PAS 61300-3-43
March 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources
This part of IEC 61300 describes the method for measuring the mode transfer function (MTF) to be used in characterizing the launch conditions for measurements of attenuation and or return loss of...

References

Advertisement