NEN-EN-IEC 61300-3-43

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the method for measuring the mode transfer function (MTF) to be used in characterising the launch conditions for measurements of attenuation and or return loss of multimode passive components. The MTF may be measured at the operational wavelengths.

Document History

NEN-EN-IEC 61300-3-43
June 1, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources
This part of IEC 61300 describes the method for measuring the mode transfer function (MTF) to be used in characterising the launch conditions for measurements of attenuation and or return loss of...

References

Advertisement