NEN - NPR-ISO/IEC TS 18661-2

Information Technology - Programming languages, their environments, and system software interfaces - Floating-point extensions for C - Part 2: Decimal floating-point arithmetic

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 69
ICS Code (Languages used in information technology): 35.060
scope:

NPR-ISO/IEC TS 18661 extends programming language C, as specified in ISO/IEC 9899:2011 (C11) with changes specified in ISO/IEC TS 18661-­-1, to support decimal floating-­-point arithmetic conforming to ISO/IEC/IEEE 60559:2011. It covers all requirements of IEC 60559 as they pertain to C decimal floating types. This part of ISO/IEC TS 18661 supersedes ISO/IEC TR 24732:2009. This part of ISO/IEC TS 18661 does not cover binary floating-­-point arithmetic (which is covered in ISO/IEC TS 18661-­-1), nor does it cover most optional features of IEC 60559.

Document History

NPR-ISO/IEC TS 18661-2
June 1, 2015
Information Technology - Programming languages, their environments, and system software interfaces - Floating-point extensions for C - Part 2: Decimal floating-point arithmetic
NPR-ISO/IEC TS 18661 extends programming language C, as specified in ISO/IEC 9899:2011 (C11) with changes specified in ISO/IEC TS 18661-­-1, to support decimal floating-­-point arithmetic conforming...
February 1, 2015
Information Technology - Programming languages, their environments, and system software interfaces - Floating-point extensions for C - Part 2: Decimal floating-point arithmetic
NEN-ISO/IEC/TS 18661-2 extends programming language C as specified in ISO/IEC 9899:2011, (C11) with changes specified in ISO/IEC/TS 18661-1, to support decimal floating-point arithmetic conforming to...

References

Advertisement