NEN - NPR-ISO/IEC TR 24732

Information technology - Programming languages, their environments and system software interfaces - Extension for the programming language C to support decimal floating-point arithmetic

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 37
ICS Code (Languages used in information technology): 35.060
scope:

This Technical Report defines the test methods for determining the performance characteristics of 2,4 GHz real time locating system (RTLS) equipment including tags, readers, and exciters which are applicable to the selection of equipment that conforms to ISO/IEC 24730-2 for specific applications. This Technical Report does not apply to the testing in relation to regulatory or similar requirements. The RTLS equipment performance parameters included in this Technical Report include the mandatory direct sequence spread spectrum (DSSS) 2,4 GHz radio frequency beacon link between tags and readers. It includes the optional on-off keyed/frequency shift keyed (OOK/FSK) short range radio frequency link between tags and programmers. It also includes the optional magnetic air-interface between exciters and tags and between programmers and tags.

Document History

NPR-ISO/IEC TR 24732
March 1, 2009
Information technology - Programming languages, their environments and system software interfaces - Extension for the programming language C to support decimal floating-point arithmetic
This Technical Report defines the test methods for determining the performance characteristics of 2,4 GHz real time locating system (RTLS) equipment including tags, readers, and exciters which are...

References

Advertisement