NEN 10249-2-19

Base materials for printed circuits - Part 2: specifications - specification No. 19: Thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 38
ICS Code (Printed circuits and boards): 31.180
scope:

This specification of IEC 249-2 gives requirements for properties of thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards. Laminated sheets covered by this specification have thicknesses (of the base laminate, excluding the copper (foil) not greater than 0,8 mm (0,031 in). Although primarily intended for multilayer boards, the materials may be used for single-sided or double-sided printed boards.

Document History

March 1, 1995
Base materials for printed circuits - Part 2: Specifications - Specification No. 19: Thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards
A description is not available for this item.
NEN 10249-2-19
March 1, 1994
Base materials for printed circuits - Part 2: specifications - specification No. 19: Thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards
This specification of IEC 249-2 gives requirements for properties of thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the...
March 1, 1994
Base materials for printed circuits - Part 2: Specifications - Specification No. 19: Thin bismaleimide/triazine modified epoxide woven glass fabric copper-clad laminated sheet of defined flammability for use in the fabrication of multilayer printed boards
A description is not available for this item.
Advertisement