NEN 10305

Insulator strings - Characteristics of string insulator units of the cap and pin type

inactive
Organization: NEN
Publication Date: 30 April 1979
Status: inactive
ICS Code (Insulators): 29.080.10
scope:

This standard is applicable to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1000 V and a fequency not greater than 100 Hz. It also applies to insulators of similar design used in sub-stations. This standard applies to string insulator units of the cap and pin type either with ball and socket couplings or with clevis and tongue couplings. The object of this standard is to prescribe specified values for the mechanical characteristics and for the main dimensions of string insulator units of the cap and pin type.

Document History

October 1, 1996
Insulators for overhead lines with a nominal voltage above 1 kV - Ceramic or glass insulator units for a.c. systems - Characteristics of insulator units of the cap and pin type
Specifies values for mechanical characteristics and main dimensions of insulator units intended for use on overhead lines (or substations) in clean and polluted areas. Electrical characteristis are...
NEN 10305
April 30, 1979
Insulator strings - Characteristics of string insulator units of the cap and pin type
This standard is applicable to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than...
Advertisement